Central Semiconductor Corp. MOSFET CDM22010-650

Description
MOSFET 650Vds 30Vgs 10A 40A 8.0nC 0.88Ohm
Description
MOSFET 650Vds 30Vgs 10A 40A 8.0nC 0.88Ohm
Datasheet
Datasheet Summary
Powered by GS/AI

The CDM22010-650 is an N-channel power MOSFET designed for high-voltage, fast-switching applications such as power factor correction and inverters. It is packaged in a TO-220 case with a drain-source voltage rating of 650 V, a continuous drain current of 10 A, and a low on-resistance of 0.88 Ω at 10 V gate drive. The gate charge is 8.0 nC, and the device supports a maximum pulsed drain current of 40 A. It has a single pulse avalanche energy rating of 608 mJ, a thermal resistance of 0.8 °C/W from junction to case, and operates from -55 °C to +150 °C. The part meets AEC-Q200 qualification.

Datasheet Summary
Powered by GS/AI

The CDM22010-650 is an N-channel power MOSFET designed for high-voltage, fast-switching applications such as power factor correction and inverters. It is packaged in a TO-220 case with a drain-source voltage rating of 650 V, a continuous drain current of 10 A, and a low on-resistance of 0.88 Ω at 10 V gate drive. The gate charge is 8.0 nC, and the device supports a maximum pulsed drain current of 40 A. It has a single pulse avalanche energy rating of 608 mJ, a thermal resistance of 0.8 °C/W from junction to case, and operates from -55 °C to +150 °C. The part meets AEC-Q200 qualification.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 650Vds 30Vgs 10A 40A 8.0nC 0.88Ohm

MOSFET 650Vds 30Vgs 10A 40A 8.0nC 0.88Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CDM22010-650
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers