The CCLM5750 TR is a silicon field effect current regulator diode designed for applications requiring a constant current across a wide voltage range. It is housed in a compact SOD-80 case, which offers advantages in terms of space savings and improved thermal characteristics. This device has a nominal regulator current of 5.75 mA and a maximum limiting voltage of 6.5 V. It features a minimum dynamic impedance of 0.05 MΩ and a minimum knee impedance of 0.005 MΩ. The operating temperature range is from -65°C to +200°C, with a power dissipation capability of 400 mW. The product is noted for its high reliability, superior lot-to-lot consistency, and availability of special selections for critical applications.
Current Regulator Regulator 6.5mA SOD-80
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | CCLM5750 TR | CCLM5750 TR |
| Product Name | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; DO-213AC, MINI-MELF, SOD-80 |