The CCLHM150 TR is a high current silicon current limiting diode designed for applications requiring a constant current across a wide voltage range. It is housed in a compact SOD-80 case, which offers advantages in terms of space efficiency and thermal performance. The device has a peak operating voltage of 50V and a power dissipation capability of 400mW. It operates within a temperature range of -65°C to +200°C. The CCLHM150 TR features a regulator current range of 12.0mA to 18.0mA, with a minimum dynamic impedance of 0.03 MΩ and a maximum limiting voltage of 4.3V at 0.8 times the minimum regulator current. The temperature coefficient for this device is between -0.25% to -0.45% per degree Celsius. Special selections of regulator current are available for critical applications, ensuring superior lot-to-lot consistency and high reliability. This product is suitable for engineers looking for a reliable current regulation solution in compact designs.
Current Regulator Regulator 18mA SOD-80
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | CCLHM150 TR | CCLHM150 TR |
| Product Name | PMIC - Current Regulation/Management | Current Regulation/Management |
| Regulator Category | PMIC - Current Regulation/Management |