BRIDGE RECT 1PHASE 100V 2A 4SMDI
Bridge Rectifiers 2.0A 100Vrrm 100Vr Engineering Hold
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | CBRSDSH2-100 | CBRSDSH2-100 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Removed |