Central Semiconductor Corp. 2A 40V DIP Diode and Rectifier CBRHDSH2-40 TR13

Description
RECT BRIDGE 2A 40V 4HD DIP Product overview: CBRHDSH2-40 TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 40V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBRHDSH2-40 TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RECT BRIDGE 2A 40V 4HD DIP Product overview: CBRHDSH2-40 TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 40V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBRHDSH2-40 TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A 40V DIP Diode and Rectifier - 299-CBRHDSH2-40 TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 40V DIP Diode and Rectifier
299-CBRHDSH2-40 TR13
2A 40V DIP Diode and Rectifier 299-CBRHDSH2-40 TR13
RECT BRIDGE 2A 40V 4HD DIP Product overview: CBRHDSH2-40 TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 40V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBRHDSH2-40 TR13 can be used for catalog matching and distributor lookup.

RECT BRIDGE 2A 40V 4HD DIP Product overview: CBRHDSH2-40 TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 40V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBRHDSH2-40 TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - CBRHDSH2-40 TR13 - 1027901-CBRHDSH2-40 TR13 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - CBRHDSH2-40 TR13
1027901-CBRHDSH2-40 TR13
Bridge Rectifiers - CBRHDSH2-40 TR13 1027901-CBRHDSH2-40 TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1027901-CBRHDSH2-40 TR13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Schottky Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 50μA @ 40V Voltage - Peak Reverse (Max): 40V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 125°C (TJ) Case / Package: 4-HD DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1027901-CBRHDSH2-40 TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 50μA @ 40V
Voltage - Peak Reverse (Max): 40V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -50°C to 125°C (TJ)
Case / Package: 4-HD DIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
CBRHDSH2-40 TR13
Bridge Rectifiers CBRHDSH2-40 TR13
Bridge Rectifiers 2 Amp 40V Dual In Line

Bridge Rectifiers 2 Amp 40V Dual In Line

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 299-CBRHDSH2-40 TR13 1027901-CBRHDSH2-40 TR13 CBRHDSH2-40 TR13
Product Name 2A 40V DIP Diode and Rectifier Bridge Rectifiers - CBRHDSH2-40 TR13 Bridge Rectifiers
Package Reel - TR HDDIP
Unlock Full Specs
to access all available technical data