Manufacturer: Central Semiconductor Corp
Win Source Part Number: 771233-CBRHD-10 TR13
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: 4-SMD, Gull Wing
Mounting: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Categories: Discrete Semiconductor Products
Manufacturer Package: 4-HD DIP
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 400mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC RECT BRIDGE 1000V 0.5A HD DIP Product overview: CBRHD-10 TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 0.5A, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 0.5A, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBRHD-10 TR13 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 0.8Amp Bridge Rect 100Vrrm 100Vr
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 771233-CBRHD-10 TR13 | 299-CBRHD-10 TR13 | CBRHD-10 TR13 |
| Product Name | Bridge Rectifiers - CBRHD-10 TR13 | 1000V 0.5A DIP Diode and Rectifier | Bridge Rectifiers |
| Diode Type | Single Phase |