Central Semiconductor Corp. Bridge Rectifiers - CBRHD-06 TR13 CBRHD-06 TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 124084-CBRHD-06 TR13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1V @ 400mA Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 4-HD DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 124084-CBRHD-06 TR13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1V @ 400mA Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 4-HD DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - CBRHD-06 TR13 - 124084-CBRHD-06 TR13 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - CBRHD-06 TR13
124084-CBRHD-06 TR13
Bridge Rectifiers - CBRHD-06 TR13 124084-CBRHD-06 TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 124084-CBRHD-06 TR13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1V @ 400mA Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 4-HD DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 124084-CBRHD-06 TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: 4-HD DIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 0.5A DIP Diode and Rectifier - 299-CBRHD-06 TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 0.5A DIP Diode and Rectifier
299-CBRHD-06 TR13
600V 0.5A DIP Diode and Rectifier 299-CBRHD-06 TR13
IC RECT BRIDGE 600V 0.5A HD DIP Product overview: CBRHD-06 TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.5A, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 0.5A, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBRHD-06 TR13 can be used for catalog matching and distributor lookup.

IC RECT BRIDGE 600V 0.5A HD DIP Product overview: CBRHD-06 TR13 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.5A, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 0.5A, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBRHD-06 TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
CBRHD-06 TR13
Bridge Rectifiers CBRHD-06 TR13
Bridge Rectifiers 0.8Amp Bridge Rect 100Vrrm 100Vr

Bridge Rectifiers 0.8Amp Bridge Rect 100Vrrm 100Vr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 124084-CBRHD-06 TR13 299-CBRHD-06 TR13 CBRHD-06 TR13
Product Name Bridge Rectifiers - CBRHD-06 TR13 600V 0.5A DIP Diode and Rectifier Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbj
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - FXPFF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 20 amps
IF 360 mA
trr 35 ns
View Details