Central Semiconductor Corp. Discrete Semiconductor Products CBRHD-01TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 240078-CBRHD-01TR13 Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: CBRHD-01 Alternative Parts (Cross-Reference): CBRHD-01; CBRHD-01BK; B1SS; MB1S; Introduction Date: November 13, 2007 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 240078-CBRHD-01TR13 Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: CBRHD-01 Alternative Parts (Cross-Reference): CBRHD-01; CBRHD-01BK; B1SS; MB1S; Introduction Date: November 13, 2007 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 240078-CBRHD-01TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
240078-CBRHD-01TR13
Discrete Semiconductor Products 240078-CBRHD-01TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 240078-CBRHD-01TR13 Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: CBRHD-01 Alternative Parts (Cross-Reference): CBRHD-01; CBRHD-01BK; B1SS; MB1S; Introduction Date: November 13, 2007 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 240078-CBRHD-01TR13
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Family Name: CBRHD-01
Alternative Parts (Cross-Reference): CBRHD-01; CBRHD-01BK; B1SS; MB1S;
Introduction Date: November 13, 2007
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 240078-CBRHD-01TR13
Product Name Discrete Semiconductor Products
Diode Type Bridge Rectifiers
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC407 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
600V 100A Diode and Rectifier - 299-M50100SB600 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
7 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - X50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details