Central Semiconductor Corp. Bridge Rectifiers - CBR1-D100S TR13 CBR1-D100S TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 099049-CBR1-D100S TR13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 4-SMDIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 099049-CBR1-D100S TR13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 4-SMDIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - CBR1-D100S TR13 - 099049-CBR1-D100S TR13 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - CBR1-D100S TR13
099049-CBR1-D100S TR13
Bridge Rectifiers - CBR1-D100S TR13 099049-CBR1-D100S TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 099049-CBR1-D100S TR13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 4-SMDIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 099049-CBR1-D100S TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: 4-SMDIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
CBR1-D100S TR13
Bridge Rectifiers CBR1-D100S TR13
Bridge Rectifiers 1000Vrrm 1000Vr 700Vrms 1.0A 50A

Bridge Rectifiers 1000Vrrm 1000Vr 700Vrms 1.0A 50A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 099049-CBR1-D100S TR13 CBR1-D100S TR13
Product Name Bridge Rectifiers - CBR1-D100S TR13 Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRP15S60L - Fuji Electric Corp. of America
Specs
Package TO-220
IO 15 amps
VRRM 600 volts
View Details
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Diode Discs - Rectifier Diodes - D2201N45T - D2201N45T - Infineon Technologies AG
Specs
Package BG-D10026K-1
Life Cycle Stage active and preferred
RoHS Compliant RoHS
View Details
2 suppliers
Schottky Diodes & Rectifiers - 2466918 - RS Components, Ltd.
Specs
Package TO-220; ITO-220AC
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details