Central Semiconductor Corp. Schottky 1A 400V DIP Diode and Rectifier CBR1-D040S

Description
Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 400V V(RRM), Silicon, DIP-4 Product overview: CBR1-D040S from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 400V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBR1-D040S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 400V V(RRM), Silicon, DIP-4 Product overview: CBR1-D040S from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 400V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBR1-D040S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 400V DIP Diode and Rectifier - 299-CBR1-D040S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 400V DIP Diode and Rectifier
299-CBR1-D040S
Schottky 1A 400V DIP Diode and Rectifier 299-CBR1-D040S
Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 400V V(RRM), Silicon, DIP-4 Product overview: CBR1-D040S from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 400V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBR1-D040S can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 400V V(RRM), Silicon, DIP-4 Product overview: CBR1-D040S from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 400V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBR1-D040S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - CBR1-D040S - 1027899-CBR1-D040S - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - CBR1-D040S
1027899-CBR1-D040S
Bridge Rectifiers - CBR1-D040S 1027899-CBR1-D040S
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1027899-CBR1-D040S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 4-SMDIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1027899-CBR1-D040S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: 4-SMDIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
CBR1-D040S
Bridge Rectifiers CBR1-D040S
Bridge Rectifiers Bridge Rectifier CUT TAPE 50PCS

Bridge Rectifiers Bridge Rectifier CUT TAPE 50PCS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 299-CBR1-D040S 1027899-CBR1-D040S CBR1-D040S
Product Name Schottky 1A 400V DIP Diode and Rectifier Bridge Rectifiers - CBR1-D040S Bridge Rectifiers
Package Rail/Tube SMDIP
IO 1 amps
Diode Type Single Phase
Unlock Full Specs
to access all available technical data