Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
CENTRAL SEMICONDUCTOR CORP.
CBR1-D040S TIN/LEAD -- BRIDGE RECTIFIERS
Central Semiconductor Corp.
Bridge Rectifiers
CBR1-D040S TIN/LEAD
Description
Bridge Rectifiers 400Vrrm 400Vr 280Vr 1.0A 50A Ifsm
Datasheet
Description
Bridge Rectifiers 400Vrrm 400Vr 280Vr 1.0A 50A Ifsm
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Bridge Rectifiers
CBR1-D040S TIN/LEAD
Bridge Rectifiers
CBR1-D040S TIN/LEAD
Bridge Rectifiers 400Vrrm 400Vr 280Vr 1.0A 50A Ifsm
Bridge Rectifiers 400Vrrm 400Vr 280Vr 1.0A 50A Ifsm
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
CBR1-D040S TIN/LEAD
Product Name
Bridge Rectifiers
Package
SMDIP-4
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Rectifier Assembly
FP50S
Specs
Package
Fat Pack
Life Cycle Stage
Maturity
I
O
1.3 to 2.2 amps
View Details
Micross Components, Inc.
Rectifier Diodes
3PF0
Specs
I
FSM
76 amps
I
F
3250 mA
t
rr
300 ns
View Details
Infineon Technologies AG
Single Diodes
38DN06B02ELEMXPSA1
Specs
Package
BG-D_ELEM-1
Life Cycle Stage
Active
RoHS Compliant
RoHS
View Details
3
suppliers
Sensata Technologies
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
T483B
Specs
Life Cycle Stage
Removed
View Details