Central Semiconductor Corp. 25V SOT89 Bipolar Transistor CBCX69 TR

Description
TRANS PNP 25V SOT89 Product overview: CBCX69 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CBCX69 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 25V SOT89 Product overview: CBCX69 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CBCX69 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V SOT89 Bipolar Transistor
276-CBCX69 TR
25V SOT89 Bipolar Transistor 276-CBCX69 TR
TRANS PNP 25V SOT89 Product overview: CBCX69 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CBCX69 TR can be used for catalog matching and distributor lookup.

TRANS PNP 25V SOT89 Product overview: CBCX69 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CBCX69 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CBCX69 TR - 103238-CBCX69 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CBCX69 TR
103238-CBCX69 TR
TRANSISTORS - Transistors (BJT) - Single - CBCX69 TR 103238-CBCX69 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 103238-CBCX69 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 65MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 85 @ 500mA, 1V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 103238-CBCX69 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 65MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 85 @ 500mA, 1V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CBCX69 TR
Bipolar Transistors - BJT CBCX69 TR
Bipolar Transistors - BJT Small Sig Comp Trans 25Vces 20VCeo 1.2W

Bipolar Transistors - BJT Small Sig Comp Trans 25Vces 20VCeo 1.2W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-CBCX69 TR 103238-CBCX69 TR CBCX69 TR
Product Name 25V SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CBCX69 TR Bipolar Transistors - BJT
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers
Bipolar Transistors - 1219445 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Arrays - BCM856SH6327XTSA1 - 109924-BCM856SH6327XTSA1 - Win Source Electronics
Specs
Polarity PNP; 2 PNP (Dual)
Package Type SOT3; PG-SOT363-6
View Details
7 suppliers