The CBCP68 is an NPN silicon surface mount transistor in an SOT-223 package, designed for high current applications. It has a collector-emitter voltage rating of 20 V, a continuous collector current of 1.0 A, and a power dissipation of 2.0 W. The transistor features a thermal resistance of 62.5 °C/W and an operating junction temperature range from -65 °C to +150 °C. The SOT-223 package has dimensions of 6.30 to 6.85 mm in length, 2.90 to 3.10 mm in width, and 3.30 to 3.70 mm in height. The base-emitter voltage at 1.0 A collector current is rated up to 1.0 V, and current gain (hFE) ranges from 60 to 375 depending on operating conditions. The transition frequency is 65 MHz at 10 mA collector current.
Bipolar Transistors - BJT Complementary Trans 25Vces 20Vceo 2.0W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CBCP68 TR |
| Product Name | Bipolar Transistors - BJT |