Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1027889-CBAT54C TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers Dual Cathode 30Vr 200If 600Ifsm
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | 1027889-CBAT54C TR | CBAT54C TR |
| Product Name | Diodes, Rectifiers - Arrays - CBAT54C TR | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Active | |
| VF | 0.8000 volts | |
| VR | 30 volts |