Central Semiconductor Corp. Diodes - Zener - Single - BZX84C8V2 TR BZX84C8V2 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1026784-BZX84C8V2 TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1026784-BZX84C8V2 TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C8V2 TR - 1026784-BZX84C8V2 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C8V2 TR
1026784-BZX84C8V2 TR
Diodes - Zener - Single - BZX84C8V2 TR 1026784-BZX84C8V2 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1026784-BZX84C8V2 TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1026784-BZX84C8V2 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1026784-BZX84C8V2 TR
Product Name Diodes - Zener - Single - BZX84C8V2 TR
Life Cycle Stage Active
Package SOT23; SOT-23
VZ 8.2 volts
ZZT 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4464 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Dual Zener diodes - BZB84-B33,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
5 suppliers
Zener Diodes - 1827333P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-923
Pin Count 2
RoHS Compliant RoHS
View Details