Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23
Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23
Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23
Zener Diodes 350mW 6.2Vz 10Ohm 3.0uA 4.0Vr 40mA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | BZX84C6V2CSTR-ND | BZX84C6V2 TR |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |