Central Semiconductor Corp. Discrete Semiconductor Products BZX84C5V6 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 049964-BZX84C5V6 TR Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -65°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23 Standard Package: 1 Tolerance: ±5% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1µA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Family Name: BZX84C5V6 Alternative Parts (Cross-Reference): BZX84C5V6BK; BZX84C5V6; BZX84C5V6Q-13-F; BZX84C5V6Q-7-F; Introduction Date: July 11, 2013 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 049964-BZX84C5V6 TR Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -65°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23 Standard Package: 1 Tolerance: ±5% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1µA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Family Name: BZX84C5V6 Alternative Parts (Cross-Reference): BZX84C5V6BK; BZX84C5V6; BZX84C5V6Q-13-F; BZX84C5V6Q-7-F; Introduction Date: July 11, 2013 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 049964-BZX84C5V6 TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
049964-BZX84C5V6 TR
Discrete Semiconductor Products 049964-BZX84C5V6 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 049964-BZX84C5V6 TR Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -65°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23 Standard Package: 1 Tolerance: ±5% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1µA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Family Name: BZX84C5V6 Alternative Parts (Cross-Reference): BZX84C5V6BK; BZX84C5V6; BZX84C5V6Q-13-F; BZX84C5V6Q-7-F; Introduction Date: July 11, 2013 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 049964-BZX84C5V6 TR
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -65°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23
Standard Package: 1
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1µA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Family Name: BZX84C5V6
Alternative Parts (Cross-Reference): BZX84C5V6BK; BZX84C5V6; BZX84C5V6Q-13-F; BZX84C5V6Q-7-F;
Introduction Date: July 11, 2013
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 049964-BZX84C5V6 TR
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data