Central Semiconductor Corp. 30V 500MW SOT23 Zener Diode BZX84C30 TR

Description
DIODE ZENER 30V 500MW SOT23-3 Product overview: BZX84C30 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C30 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 30V 500MW SOT23-3 Product overview: BZX84C30 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C30 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 500MW SOT23 Zener Diode - 295-BZX84C30 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 500MW SOT23 Zener Diode
295-BZX84C30 TR
30V 500MW SOT23 Zener Diode 295-BZX84C30 TR
DIODE ZENER 30V 500MW SOT23-3 Product overview: BZX84C30 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C30 TR can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 500MW SOT23-3 Product overview: BZX84C30 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C30 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C30 TR - 1026718-BZX84C30 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C30 TR
1026718-BZX84C30 TR
Diodes - Zener - Single - BZX84C30 TR 1026718-BZX84C30 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1026718-BZX84C30 TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 21V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1026718-BZX84C30 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 21V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C30 TR
Zener Diodes BZX84C30 TR
Zener Diodes Zener Single Diode

Zener Diodes Zener Single Diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-BZX84C30 TR 1026718-BZX84C30 TR BZX84C30 TR
Product Name 30V 500MW SOT23 Zener Diode Diodes - Zener - Single - BZX84C30 TR Zener Diodes
Package Reel - TR SOT23; SOT-23-3 SOT-23
ZZT 80 ohms 80 ohms
PD 500 milliwatts 500 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data