Central Semiconductor Corp. 15V 500MW SOT23 Zener Diode BZX84-C15/B

Description
DIODE ZENER 15V 500MW SOT23-3 Product overview: BZX84-C15/B from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84-C15/B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 15V 500MW SOT23-3 Product overview: BZX84-C15/B from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84-C15/B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 500MW SOT23 Zener Diode - 295-BZX84-C15/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 500MW SOT23 Zener Diode
295-BZX84-C15/B
15V 500MW SOT23 Zener Diode 295-BZX84-C15/B
DIODE ZENER 15V 500MW SOT23-3 Product overview: BZX84-C15/B from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84-C15/B can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 500MW SOT23-3 Product overview: BZX84-C15/B from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84-C15/B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84-C15/B - 201884-BZX84-C15/B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84-C15/B
201884-BZX84-C15/B
Diodes - Zener - Single - BZX84-C15/B 201884-BZX84-C15/B
Manufacturer: Central Semiconductor Corp Win Source Part Number: 201884-BZX84-C15/B Packaging: Bulk Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 201884-BZX84-C15/B
Packaging: Bulk
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX84-C15/B 201884-BZX84-C15/B
Product Name 15V 500MW SOT23 Zener Diode Diodes - Zener - Single - BZX84-C15/B
Package Bulk SOT23; SOT-23-3
ZZT 30 ohms 30 ohms
PD 350 milliwatts 350 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data