The BUX11 is a silicon NPN bipolar transistor in a TO-3 package, rated for a continuous collector current of 20 A and a power dissipation of 150 W. It has a collector-base voltage rating of 250 V and a collector-emitter voltage rating of 200 V. The DC current gain (hFE) ranges from 20 to 60 at a collector current of 6.0 A and a collector-emitter voltage of 1.5 V. The saturation voltage is 1.2 V at a collector current of 3.0 A. The transition frequency is 8.0 MHz. The part is designed for high-power switching and amplifier applications.
Bipolar Transistors - BJT 20A 150W 250Vcbo 200Vceo 12A 8.0Mhz
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BUX11 |
| Product Name | Bipolar Transistors - BJT |