NPN bipolar transistor for high current applications with a collector-base voltage of 100 V, collector-emitter voltage of 80 V, emitter-base voltage of 5.0 V, collector current of 1.0 A, saturation voltage of 0.80 V at 1.0 A, current gain of 160 minimum at 1.0 A, transition frequency of 300 MHz, collector output capacitance of 300 pF, and turn-on and turn-off times of 70 ns and 300 ns respectively. Housed in a TO-39 package.
Bipolar Transistors - BJT NPN 100Vcbo 80Vceo 5.0Vebo 30MHz 70pF
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BSX64 |
| Product Name | Bipolar Transistors - BJT |