TRANS NPN 60V 3A TO-39
Bipolar Transistors - BJT NPN 80Vcbo 60Vceo 5.0Vebo 3.0A 5.0W
BSX63-10
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1514-BSX63-10-ND | BSX63-10 | BSX63-10 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |