NPN bipolar transistor for amplification and switching with a collector-base voltage of 40 V, collector-emitter voltage of 15 V, and emitter-base voltage of 4.5 V. It operates with a collector current of 10 mA, has a collector-emitter saturation voltage of 0.25 V at 10 mA, and features a transition frequency of 500 MHz. The device is packaged in a TO-18 case and has a collector output capacitance of 12 pF. Its turn-on and turn-off times are 12 ns and 18 ns, respectively.
Bipolar Transistors - BJT NPN 40Vcbo 15Vceo 4.5Vebo 10mA 4.0pF
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BSX20 |
| Product Name | Bipolar Transistors - BJT |