BSW68A is an NPN bipolar junction transistor in a TO-39 package, rated for a collector-emitter voltage of 150 V, a collector current of 5.0 A, and a transition frequency of 1,000 MHz. It has a collector-base voltage of 150 V, an emitter-base voltage of 6.0 V, and a collector-emitter saturation voltage of 1.00 V at 5.0 A. The device exhibits a collector-off current of 100 µA at 75 V and a leaf capacitance of 35 pF under specified bias conditions. It is qualified for high-voltage switching applications.
Bipolar Transistors - BJT NPN 150Vcer 500mA 80MHz 35pF
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BSW68A |
| Product Name | Bipolar Transistors - BJT |