Manufacturer: Central Semiconductor Corp
Win Source Part Number: 769814-BCY59-X
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-206AA, TO-18-3 Metal Can
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 150MHz
Family Name: BCY5
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-18
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 2.5mA, 100mA
Current - Collector Cutoff (Maximum): 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 380 @ 2mA, 5V
Alternative Parts (Cross-Reference): BC107B; BCY59X; BCY59; BC108A;
Introduction Date: May 28, 2004
ECCN: EAR99
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN Trans 45Vcbo 45Vceo 7.0Vebo 340mW
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 769814-BCY59-X | BCY59-X |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCY59-X | Bipolar Transistors - BJT |
| Polarity | NPN | |
| Package Type | SOT3 | |
| IC(max) | 1.00E-5 milliamps | |
| Power Gain | 380 dB |