The BCX56 series consists of NPN silicon transistors in an SOT-89 surface-mount package, rated for a collector-emitter voltage of 80 V, continuous collector current of 1.0 A, and power dissipation of 1.3 W. The devices have a typical current gain (hFE) of 25 at IC=500mA and a transition frequency of 130 MHz. Operating and storage junction temperatures range from -65°C to +150°C, with a thermal resistance of 96 °C/W. The BCX56 TR variant is listed as discontinued and classified as End of Life (EOL), with no replacement specified. All BCX56 variants share these ratings and package. The series meets no stated industry standards.
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.3W Surface Mount SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BCX56TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |