The BCX53-16 TR is a PNP silicon transistor in an SOT-89 surface mount package, rated for a collector-base voltage of 100 V, collector-emitter voltage of 80 V, and emitter-base voltage of 5.0 V. It supports a continuous collector current of 1.0 A and a power dissipation of 1.3 W. The device has a thermal resistance of 96 °C/W and operates from -65 °C to +150 °C. The hFE gain ranges from 100 to 250 at VCE=2.0 V and IC=150 mA. It meets RoHS standards and is designed for high-current general purpose amplifier applications.
Bipolar Transistors - BJT 100Vcbo 80Vceo 5.0Vebo 1.0A 1.3W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX53-16 TR |
| Product Name | Bipolar Transistors - BJT |