BCX38A is an NPN Darlington transistor in a TO-92 package with a collector-emitter voltage rating of 60 V, a collector-base voltage rating of 80 V, and an emitter-base voltage rating of 10 V. It supports a continuous collector current of 500 mA and has a minimum DC current gain (hFE) of 1,000 at 500 mA collector current and 5 V collector-emitter voltage. The saturated collector-emitter voltage is 1.25 V at 500 mA collector current and 800 mA base current. It is designed for amplification and switching applications.
Bipolar Transistors - BJT NPN Darlington 80V 60Vceo 10Vebo
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX38A |
| Product Name | Bipolar Transistors - BJT |