The BCX38A is a NPN Darlington transistor in TO-92 case with a collector-emitter voltage rating of 60 V, collector current of 500 mA, and current gain (hFE) ranging from 1,000 to 10,000. It features a collector-emitter saturation voltage of 1.25 V at 800 mA collector current and a maximum power dissipation of 500 mW. The device has a collector-base capacitance of 4.0 pF and a transition frequency of 100 MHz. It is available in lead-free plating as indicated by the PBFREE suffix. The part is designed for low-power amplification and switching applications.
800MA 60V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BCX38AAPMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |