BCX23 is a PNP bipolar transistor in a TO-18 case with a collector-emitter voltage rating of 125 V, a collector current of 200 mA, and a power dissipation of 450 mW. It has a current gain (hFE) range of 100 to 40 at a collector current of 200 mA and collector-emitter voltage of 1 V. The saturation voltage is 0.9 V at 200 mA collector current. The device has a collector-base capacitance of 300 pF and a transition frequency of 12 MHz. It is rated for operation up to 150 °C junction temperature. The TO-18 metal case is hermetically sealed. The part meets RoHS standards and is available in leaded and lead-free plating options.
125V 800MA 450MW TH TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BCX23TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |