Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
CENTRAL SEMICONDUCTOR CORP.
BCW31 BK -- SINGLE BIPOLAR TRANSISTORS
Central Semiconductor Corp.
Single Bipolar Transistors
BCW31 BK
Description
TRANS NPN 20V 0.1A SOT-23
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TRANS NPN 20V 0.1A SOT-23
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-BCW31BK-ND
Single Bipolar Transistors
1514-BCW31BK-ND
TRANS NPN 20V 0.1A SOT-23
TRANS NPN 20V 0.1A SOT-23
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transistors
Product Number
1514-BCW31BK-ND
Product Name
Single Bipolar Transistors
Polarity
NPN
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MOSFETs
155135P
Specs
Transistor Type
MOSFET
Polarity
N-Channel
Package Type
SOT223; SOT-223
View Details
Micross Components, Inc.
NPN Bipolar Transistor
2N2222A
View Details
Infineon Technologies AG
MOSFET Transistor
03N605S
Specs
Transistor Type
MOSFET
View Details
Nexperia B.V.
45 V, 500 mA PNP general-purpose transistors
BC807-40-QR
Specs
Transistor Type
BJT
Package Type
SOT23; SOT23 SOT23
View Details
4
suppliers