The BCV47 is an NPN Darlington transistor in a SOT-23 surface-mount package, designed for high-gain applications. It has a collector-base voltage rating of 80 V, collector-emitter voltage of 60 V, and continuous collector current of 500 mA. The device dissipates up to 350 mW with a thermal resistance of 357 °C/W. The junction operating temperature ranges from -65 to +150 °C. Current gain (hFE) exceeds 2,000 at IC=1.0 mA and reaches 10,000 at IC=100 mA. The transition frequency is 220 MHz at IC=30 mA. The part is marked with code FG and complies with RoHS, as indicated by the availability of Pb-free plating options.
Darlington Transistors NPN 80Vcbo Trans 60Vceo 10Vebo 500mA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | BCV47 TR |
| Product Name | Darlington Transistors |