Win Source Part Number: 1048443-BC857BR TR PBFREE
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 350 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Central Semiconductor Corp
Other Names: BC857BRTR,-BC857BR TR-DKR,BC857BR CT-ND,BC857BRCT-ND,B
Base Product Number: BC857
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 350mW Surface Mount SOT-23
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 1048443-BC857BR TR PBFREE | 1514-BC857BRTRPBFREETR-ND |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors |
| Polarity | PNP | PNP |
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps | |
| Power Gain | 220 dB |