The BC548B is a silicon NPN small signal transistor in a TO-92-18R package, designed for general purpose amplifier applications. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 100 mA, and a power dissipation of 500 mW. The DC current gain (hFE) ranges from 200 to 450 at VCE=5.0 V and IC=2.0 mA. The transition frequency is 300 MHz, and the operating and storage junction temperature ranges from -65 °C to +150 °C.
Bipolar Transistors - BJT NPN 30Vcbo 30 Vceo 800mA 625mW Trans
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC548B |
| Product Name | Bipolar Transistors - BJT |