The BC546B is a silicon NPN bipolar transistor designed for general purpose amplifier applications, housed in a TO-92-18R package. It has a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a power dissipation of 500 mW. The device features a minimum current gain (hFE) of 110 at VCE=5.0 V and IC=2.0 mA, with a transition frequency of 300 MHz. The operating and storage junction temperature range is -65 to +150 °C, and thermal resistance is 250 °C/W. The transistor meets RoHS standards, with lead finish options available by part number suffix.
65V 100MA 500MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC546BTRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |