The BC546B is a silicon NPN small signal transistor designed for general purpose amplifier applications, housed in a TO-92-18R package. It has a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a power dissipation of 500 mW. The device has a minimum DC current gain (hFE) of 200 at a collector current of 2.0 mA and a collector-emitter voltage of 5.0 V, with a maximum of 450. The operating and storage junction temperature range is -65°C to +150°C, and the thermal resistance from junction to ambient is 250°C/W. The part meets RoHS requirements when ordered with the PBFREE suffix, and the TIN/LEAD variant indicates a lead-tin plating option.
65V 100MA 500MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC546BTIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |