Central Semiconductor Corp. Single Bipolar Transistors BC546A TRE PBFREE

Description
65V 100MA 500MW TH TRANSISTOR-SM
Request a Quote
Description
65V 100MA 500MW TH TRANSISTOR-SM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC546A is a silicon NPN small signal transistor designed for general purpose amplifier applications, housed in a TO-92-18R package. It has a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a power dissipation of 500 mW. The DC current gain (hFE) ranges from 110 to 220 at VCE=5 V and IC=2 mA. Operating and storage junction temperatures range from -65°C to +150°C. The device meets RoHS requirements for lead-free plating.

Datasheet Summary
Powered by GS/AI

The BC546A is a silicon NPN small signal transistor designed for general purpose amplifier applications, housed in a TO-92-18R package. It has a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a power dissipation of 500 mW. The DC current gain (hFE) ranges from 110 to 220 at VCE=5 V and IC=2 mA. Operating and storage junction temperatures range from -65°C to +150°C. The device meets RoHS requirements for lead-free plating.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-BC546ATREPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-BC546ATREPBFREETR-ND
Single Bipolar Transistors 1514-BC546ATREPBFREETR-ND
65V 100MA 500MW TH TRANSISTOR-SM

65V 100MA 500MW TH TRANSISTOR-SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-BC546ATREPBFREETR-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 6MBP30VAA060-50 - 1129645-6MBP30VAA060-50 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers
Bipolar Transistors - 1219469 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details