BC461 is a NPN bipolar junction transistor for amplification and switching applications, housed in a TO-39 case. It has a collector-base voltage rating of 70 V, a collector-emitter voltage rating of 60 V, and an emitter-base voltage rating of 5.0 V. The maximum continuous collector current is 500 mA, and the minimum current gain (hFE) is 250 at a collector current of 40 mA and collector-emitter voltage of 1.0 V. The saturation voltage is 1.00 V at a collector current of 500 mA. The transition frequency is 1,000 MHz, and the collector-base capacitance is 50 pF. The device meets RoHS compliance and is available in a lead-free variant marked BC461 PBFREE.
Bipolar Transistors - BJT 70Vcbo NPN Switch 60Vceo 5V 500mA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC461 |
| Product Name | Bipolar Transistors - BJT |