BC441 is an NPN bipolar transistor in a TO-39 package for amplification and switching applications, with a collector-base voltage of 70 V, collector-emitter voltage of 60 V, emitter-base voltage of 5.0 V, and continuous collector current of 500 mA. It has a minimum hFE of 500 at 40 mA collector current and 40 V collector-emitter voltage, a maximum VCE(sat) of 1.00 V at 40 mA, and a transition frequency of 1,000 MHz. The device meets RoHS standards.
Bipolar Transistors - BJT 70Vcbo NPN Switch 60Vceo 5V 500mA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC441 |
| Product Name | Bipolar Transistors - BJT |