BC394 is an NPN silicon transistor for amplification and switching, housed in a TO-18 case. It has a collector-base voltage rating of 180 V, a collector-emitter voltage rating of 180 V, and an emitter-base voltage of 6.0 V. The maximum collector current is 10 mA, with a minimum DC current gain of 100 at 10 mA collector current and 10 V collector-emitter voltage. The saturation voltage is 0.3 V at 10 mA collector current. The collector-emitter leakage current is 0.05 µA at rated conditions. It features a transition frequency of 5.0 MHz and a collector output capacitance of 10 pF. The device meets RoHS standards and is available in tin/lead or lead-free plating variants.
Bipolar Transistors - BJT NPN AMPL/SWITCH 180Vcbo 180Vceo 7.0
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC394 |
| Product Name | Bipolar Transistors - BJT |