The BC337-25 is an NPN silicon transistor in a TO-92 package for general-purpose amplifier and switching applications. It has a maximum collector-emitter voltage of 45 V, a continuous collector current of 800 mA, and a power dissipation of 625 mW. The current gain (hFE) ranges from 160 to 400 at VCE=1.0 V and IC=100 mA. The collector-base voltage is 50 V, emitter-base voltage is 5.0 V, and the operating and storage junction temperature range is -65 to +150 °C. Thermal resistance from junction to ambient is 200 °C/W. The device meets RoHS standards.
Bipolar Transistors - BJT NPN 50Vcbo 45 Vceo 800mA 625mW Trans
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC337-25 |
| Product Name | Bipolar Transistors - BJT |