The BC337-25 is an NPN silicon transistor in a TO-92 package, designed for general-purpose amplifier and switching applications. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 800 mA, and a power dissipation of 625 mW. The current gain (hFE) ranges from 160 to 400 at a collector current of 100 mA and collector-emitter voltage of 1.0 V. The device operates with a junction temperature range of -65°C to +150°C and has a thermal resistance of 200 °C/W. The marking includes the full part number, and the pinout is collector, base, emitter from left to right when viewed from the bottom with flat side facing the user.
45V 800MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC337-25APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |