Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1022322-BC212B
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Audio, Motor Drive & Control, Industrial
Bipolar Transistors - BJT PNP Trans 50Vcbo 100mA Ic 350mW
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1022322-BC212B | BC212B |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC212B | Bipolar Transistors - BJT |
| Polarity | PNP; PNP |