The CENTRAL SEMICONDUCTOR BC212A is a silicon PNP transistor designed for low noise, high gain amplifier applications in a TO-92 package. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 200 mA, and a power dissipation of 300 mW. The transition frequency is 200 MHz, and the current gain (hFE) ranges from 100 to 300 at VCE=5.0 V and IC=2.0 mA. The device operates within a junction temperature range of -65 to +150 °C and has a thermal resistance of 416 °C/W. The lead finish is lead-free, as indicated by the PBFREE suffix.
Bipolar (BJT) Transistor PNP 50V 200mA 200MHz 300mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-BC212APBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |