The BC108B is a small signal NPN silicon transistor in a TO-18 case, designed for general purpose amplifier applications. It has a collector-base voltage rating of 30 V, collector-emitter voltage of 25 V, and emitter-base voltage of 5.0 V. The continuous collector current is 200 mA, and power dissipation is 600 mW. The operating and storage junction temperature range is -65 to +200 °C. Current gain (hFE) at VCE=5.0 V and IC=2.0 mA ranges from 200 to 450, with transition frequency (fT) of 150 MHz. The thermal resistance ΘJC is 175 °C/W.
Bipolar Transistors - BJT NPN Trans 30Vcbo 25Vceo 5.0Vebo 600mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC108B |
| Product Name | Bipolar Transistors - BJT |