NPN bipolar transistor for amplification and switching with a collector-emitter voltage of 40 V, collector-base voltage of 60 V, emitter-base voltage of 7.0 V, continuous collector current of 20 mA, DC current gain of 80 minimum at 20 mA collector current, collector-emitter saturation voltage of 1.00 V at 20 mA collector current, transition frequency of 450 MHz, and TO-39 package.
Bipolar Transistors - BJT NPN Hi-V SW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 40347 |
| Product Name | Bipolar Transistors - BJT |