Manufacturer: Central Semiconductor Corp
Win Source Part Number: 051914-2SC1815
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 2mA, 6V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Small Signal Bipolar Transistor, Product overview: 2SC1815 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1815 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 60Vcbo 50Vceo 5.0V 150mA 400mA 400mW
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 051914-2SC1815 | 276-2SC1815 | 2SC1815 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC1815 | Bipolar Transistor | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |