Central Semiconductor Corp. Bipolar Transistors - BJT 2N929A

Description
Bipolar Transistors - BJT 60Vcbo 60Vceo 30mA 500mW 1.8W
Description
Bipolar Transistors - BJT 60Vcbo 60Vceo 30mA 500mW 1.8W
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N929A is a silicon NPN transistor for small signal general purpose amplifier applications, housed in a TO-18 case. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, and a continuous collector current of 30 mA. Power dissipation is 500 mW at 25°C ambient temperature, rising to 1.8 W when the case is held at 25°C. The junction operating temperature range is -65 to +175°C. The transistor exhibits a current gain (hFE) ranging from 25 to 350 depending on collector current and temperature, a transition frequency of 45 MHz at 500 μA collector current, and a collector output capacitance of 6.0 pF. Noise figure is 4.0 dB at 10 μA collector current.

Datasheet Summary
Powered by GS/AI

The 2N929A is a silicon NPN transistor for small signal general purpose amplifier applications, housed in a TO-18 case. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, and a continuous collector current of 30 mA. Power dissipation is 500 mW at 25°C ambient temperature, rising to 1.8 W when the case is held at 25°C. The junction operating temperature range is -65 to +175°C. The transistor exhibits a current gain (hFE) ranging from 25 to 350 depending on collector current and temperature, a transition frequency of 45 MHz at 500 μA collector current, and a collector output capacitance of 6.0 pF. Noise figure is 4.0 dB at 10 μA collector current.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N929A
Bipolar Transistors - BJT 2N929A
Bipolar Transistors - BJT 60Vcbo 60Vceo 30mA 500mW 1.8W

Bipolar Transistors - BJT 60Vcbo 60Vceo 30mA 500mW 1.8W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N929A
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data