Manufacturer: Central Semiconductor Corp
Win Source Part Number: 053564-2N918
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 600MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 6dB @ 60kHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-72
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 20 @ 3mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
TRANSISTOR, BIPOLAR, RF TRANSISTOR, NPN, 15 V, 600 MHZ, 300W, 50MA, TO-72. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT NPN VHF Osc
| Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 053564-2N918 | 32477122 | 2N918 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2N918 | Transistor | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |