The 2N917 is a small signal NPN transistor designed for RF/IF oscillator applications, housed in a TO-72 case. It has a collector-base voltage rating of 30 V, a collector-emitter voltage rating of 15 V, and an emitter-base voltage rating of 3.0 V. The maximum collector current is 10 mA, with a minimum DC current gain (hFE) of 20 at a collector current of 1 mA and a collector-emitter voltage of 3.0 V. The collector-emitter saturation voltage is 0.5 V at 10 mA collector current. The transition frequency is 500 MHz and the output capacitance is 1.7 pF.
Bipolar Transistors - BJT NPN Low Noise
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N917 |
| Product Name | Bipolar Transistors - BJT |